IEC 60073
Basic and Safety Principles for Man-Machine Interface, Marking and Identification - Coding Principles for Indicators and Actuators
| Organization: | IEC |
| Publication Date: | 1 May 2002 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Colour coding): | 01.070 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This International Standard establishes general rules for assigning particular meanings to certain visual, acoustic and tactile indications in order to
- increase the safety of persons, property and/or the environment through the safe monitoring and control of the equipment or process;
- facilitate the proper monitoring, control and maintenance of the equipment or process;
- facilitate the rapid recognition of control conditions and actuator positions.
This standard is for general application:
- from simple cases such as single indicator lights, push-buttons, mechanical indicators, light emitting diodes (LEDs) or video display screens to extensive control stations which may include a wide variety of devices for controlling an equipment or process;
NOTE Application of the general coding principles for displays on screens should be carried out without modification.
- where the safety of persons, property and/or the environment is involved, and also where the above-mentioned codes are used to facilitate the proper monitoring and controlling of equipment;
- where a particular kind of coding is to be assigned by a technical committee to a special function.
Document History