IEC 60603-6
Connectors for Frequencies Below 3 MHz for Use with Printed Boards Part 6: Edge-Socket Connectors and Printed-Board Connectors with 2.54 mm (0.1 in) Contact Spacing for Single or Double-Sided Printed Boards of 1.6 mm (0.063 in) Nominal Thickness
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1987 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
IEC 60603-6
January 1, 1987
Connectors for Frequencies Below 3 MHz for Use with Printed Boards Part 6: Edge-Socket Connectors and Printed-Board Connectors with 2.54 mm (0.1 in) Contact Spacing for Single or Double-Sided Printed Boards of 1.6 mm (0.063 in) Nominal Thickness
A description is not available for this item.