CSA - ISO/IEC ISP 10608-2-99
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 2: TA51 Profile Including Subnetwork-Dependent Requirements for CSMA/CD Local Area Networks (LANs)
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 22 |
scope:
General
This part of ISO/IEC ISP 10608 specifies subnetwork-type dependent requirements for end system operation when the end system is attached to a carrier-sense multiple access with collision detection (CSMA/CD) local area network. The Directory of Profiles and ISPs in ISO TR10000 identifies this TA profile configuration as TA51. The complete set of requirements for TA51 consists of the requirements specified in ISO/IEC ISP 10608-1 and ISO/IEC ISP 10608-2.
Position of profile within the taxonomy
ISO/IEC ISP 10608 covers the taxonomy elements identified as "TA" in the Directory of Profiles and ISPs contained in ISO/IEC TR 10000-2. These elements constitute Transport profiles, group A: Connection¬mode Transport Service over Connectionless-mode Network Service.
Scenario
This clause specifies requirements for the profile identified in ISO/IEC TR 10000 as TA51. Connection¬mode Transport Service provided over the Connectionless-mode Network Service on a CSMA/CD LAN.
Figure 2 - Scenario of applicability of the TA51 Profile.
Figure 2 illustrates the configuration of systems to which TA51 is applicable.
Document History