NPFC - MIL-R-61001
RACKS, STORAGE, LOADED PALLET
| Organization: | NPFC |
| Publication Date: | 30 March 1989 |
| Status: | active |
| Page Count: | 23 |
scope:
This specification covers boltless, single and multiple opening, steel and galvanized steel pallet storage racks less than 25 feet (300 inches) in height for inside warehouse installation.
The storage racks shall be one type, and of the following styles and sizes as specified (see 6.2):
Style A - 54-inch wide opening for one 40- by 48-inch pallet. Rated shelf capacity of 3,500 pounds.
Style B - 108-inch wide opening for two 40- by 48-inch pallets, positioned side by side. Rated shelf capacity of 6,000 pounds.
Size 1 upright frame - 120 inches high
Size 2 upright frame - 138 inches high
Size 3 upright frame - 144 inches high
Size 4 upright frame - 168 inches high
Size 5 upright frame - 198 inches high
Size 6 upright frame - 246 inches high
Size 7 upright frame - 294 inches high
A specification-based part number for items classified in this section shall be constructed as shown in 6.5. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Director, AMC Packaging, Storage, and Containerization Center, ATTN: SDSTO-TE-S, Tobyhanna, PA 18466-5097, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
intended Use:
The boltless racks covered by this specification are intended for inside storage of pelletized loads, and should allow placement and removal of any individual pallet without disturbing any other... View More
Document History