ISO/IEC 646
Information Technology - ISO 7-Bit Coded Character Set for Information Interchange
| Organization: | ISO |
| Publication Date: | 15 December 1991 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard specifies a set of 128 characters, (control characters and graphic characters such as letters, digits and symbols) with their coded representation. Most of these characters are mandatory and unchangeable, but provision is made for some flexibility to accommodate national and other requirements.
This International Standard specifies a 7-bit coded character
set with a number of options. It also provides guidance on how to
exercise the options to define specific national versions and
application-oriented
This character set is primarily intended for the interchange of information among data processing systems and associated equipment, and within data communication systems. The need for graphic characters and control functions in data processing has also been taken into account in determining this character set.
This character set is applicable to alphabets of the Latin script.
This character set allows the use of control characters for code extension where its character set is insufficient for particular applications. Procedures for the use of these control characters are specified in IS0 2022.
The definitions of the control characters mentioned in this International Standard are specified in IS0 6429. It is assumed that data associated with them are to be processed serially in a forward direction. When they are included in strings of data which are processed other than serially in a forward direction or when they are included in data formatted for fixed-record processing they may have undesirable effects or may require additional special treatment to ensure that they result in their desired function.
Document History