COE CRD-C 651-95
HANDBOOK FOR CONCRETE AND CEMENT STANDARD GYRATORY TESTING MACHINE METHOD FOR DESIGN OF HOT-MIX BITUMINOUS PAVEMENT MIXTURES
| Organization: | COE |
| Publication Date: | 1 December 1995 |
| Status: | active |
| Page Count: | 12 |
scope:
This test method employs two separate modes of operation of the Gyratory Testing Machine (GTM), namely: (a) GTM fixed roller mode: and (b) GTM oil-tilled roller mode. The fixed roller mode of operation is employed in testing for compaction and strain indices only, while the oil-tilled roller mode of operation is employed in testing for strength properties as well as compaction and strain indices. This test method is for use with mixtures containing asphalt cement, asphalt cut-back, asphalt emulsion, or tar and aggregate up to 1 in. (25.4 mm) maximum size in the 4-in. (101.6-mm) diameter specimen and 1.5 in. (38.1 mm) maximum size in the 6-in (152.4-mm) diameter specimen.
Document History