IEC 61146-2
Video cameras (PAL/SECAM/NTSC) Methods of measurement Part 2: Two- and three-sensor professional cameras
| Organization: | IEC |
| Publication Date: | 1 August 1997 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This part of IEC 61146 applies to the assessment of performance of professional colour video cameras equipped with two and three tubes or solid state imagers, used for educational or industrial purposes and in other applications.
This part of IEC 61146 defines test patterns, measurement conditions, and methods of measurement, so as to enable the comparison of the results of measurements.
The methods of measurement are designed to enable the assessment of the performance of cameras by using light input from the lens and any electrical outputs of the cameras, for example, R-G-B signals, Y-C separate signals, and composite video signals.
This standard does not specify limiting values for various parameters.
Document History