BSI - BS EN 60068-2-66
Environmental testing Part 2: Test methods Test Cx. Damp heat, steady state (unsaturated pressurized vapour)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 April 1995 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Environmental testing): | 19.040 |
scope:
Method of test for small electrotechnical products that may be subjected to very high levels of unsaturated damp heat for a relatively short period. The test severity is defined by the duration at one of three temperatures at a relative humidity of 85% To be read in conjunction with BS EN 60068-1
Document History
BS EN 60068-2-66
April 15, 1995
Environmental testing Part 2: Test methods Test Cx. Damp heat, steady state (unsaturated pressurized vapour)
Method of test for small electrotechnical products that may be subjected to very high levels of unsaturated damp heat for a relatively short period. The test severity is defined by the duration at...