FORD FLTM BV 101-02
COLD ADHESION TEST FOR BODY SEALERS
| Organization: | FORD |
| Publication Date: | 8 December 2000 |
| Status: | active |
| Page Count: | 7 |
scope:
Application
These procedures are used to determine the adhesion properties of automobile body sealers and fillers when subjected to impact at a low temperature. A general test method is described and specific details for a particular type of sealer as designated by the material specification are listed in the attached test data chart. These test methods simulate production applications of each material in respect to aging, baking, and application of the sealer or filler.
Document History