JEDEC JESD 52
Description of Low Voltage TTL-Compatible CMOS Logic Devices
active, Most Current
Buy Now
| Organization: | JEDEC |
| Publication Date: | 1 November 1995 |
| Status: | active |
| Page Count: | 14 |
scope:
This standard describes dc interface specifications and test environment for these devices that operate with 2.7 V to 3.6 V power supplies. The goal is to provide a consistent set of dc specifications for reference by logic suppliers and users alike.
Document History
JEDEC JESD 52
November 1, 1995
Description of Low Voltage TTL-Compatible CMOS Logic Devices
This standard describes dc interface specifications and test environment for these devices that operate with 2.7 V to 3.6 V power supplies. The goal is to provide a consistent set of dc...