UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-Z243.142-91

Information Technology - Open Systems Interconnection - Common Management Information Protocol - Part 1: Specification

inactive, Most Current
Organization: CSA
Publication Date: 1 September 1991
Status: inactive
Page Count: 48
scope:

This part of ISO/lEC 9596 specifies a protocol which is used by application layer entities to exchange management information.

This part of ISO/EC 9596 specifies

- procedures for the transmission of management information between application entities:

- the abstract syntax of the Common Management Information Protocol and the associated encoding rules to be applied;

- procedures for the correct interpretation of protocol control information:

- the conformance requirements to be met by implementation of this part of ISO/IEC 9596.

This part of ISO/IEC 9596 does not specify

- the structure or meaning of the management information that is transmitted by means of CMIP;

- the manner in which management is accomplished as a result of CMIP exchanges;

- the interactions which result in the use of CMIP.

Document History

CAN/CSA-Z243.142-91
September 1, 1991
Information Technology - Open Systems Interconnection - Common Management Information Protocol - Part 1: Specification
This part of ISO/lEC 9596 specifies a protocol which is used by application layer entities to exchange management information. This part of ISO/EC 9596 specifies - procedures for the transmission...

References

Advertisement