UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 4184

Belt Drives - Classical and Narrow V-Belts - Lengths in Datum System

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 1992
Status: active
Page Count: 8
ICS Code (Belt drives and their components): 21.220.10
scope:

This International Standard specifies, for classical and narrow V-belts of sections

Y (for groove profile with datum width 5,3 mm),

Z (for groove profile with datum width 8.5 mm),

A (for groove profile with datum width 11 mm),

B (for groove profile with datum width 14 mm),

C (for groove profile with datum width 19 mm),

D (for groove profile with datum width 27 mm),

E (for groove profile with datum width 32 mm),

SPZ (for groove profile with datum width 8,5 mm),

SPA (for groove profile with datum width 11 mm),

SPB (for groove profile with datum width 14 mm),

SPC (for groove profile with datum width 19 mm):

- the recommended datum lengths;

- the tolerances for datum lengths;

- the centre distance variations;

- the conditions for measuring the datum length and the centre distance variation.

The V-belts of sections Y, Z, A, B, C, D, E are called classical V-belts and those of sections SPZ, SPA, SPB and SPC are called narrow V-belts.

It is important that narrow belts are not used with pulleys uniquely designed for classical belts.

Document History

ISO 4184
December 15, 1992
Belt Drives - Classical and Narrow V-Belts - Lengths in Datum System
This International Standard specifies, for classical and narrow V-belts of sections Y (for groove profile with datum width 5,3 mm), Z (for groove profile with datum width 8.5 mm), A (for groove...

References

Advertisement