UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASME/BPVC - N-578-1

N-578-1 Risk-Informed Requirements for Class 1, 2, or 3 Piping, Method B Section XI, Division 1

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 2004
Status: inactive
Page Count: 18
scope:

This Case provides risk-informed requirements for inservice inspection of Class 1, 2, or 3 piping. For Class 1 or 2 piping, these requirements are an alternative to the requirements of Categories B-F, B-J, C-F-1, or C-F-2. For Class 3 piping, the requirements in this Case are new. Application of this Case to Class 3 piping may result in a requirement for additional examinations.

This Case may be applied to all Class 1, 2, and 3 piping system, an individual Class of piping (e.g. Class 1 piping), or to individual systems. Systems that are not evaluated in accordance with this Case shall be examined in accordance with Examination Category B-F, B-J, C-F-1, or C-F-2, as applicable.

Document History

N-578-1
July 1, 2004
N-578-1 Risk-Informed Requirements for Class 1, 2, or 3 Piping, Method B Section XI, Division 1
This Case provides risk-informed requirements for inservice inspection of Class 1, 2, or 3 piping. For Class 1 or 2 piping, these requirements are an alternative to the requirements of Categories...

References

Advertisement