NPFC - MIL-P-29206
PIPE AND PIPE FITTINGS, GLASS FIBER REINFORCED PLASTIC, FOR LIQUID PETROLEUM LINES
| Organization: | NPFC |
| Publication Date: | 11 September 1987 |
| Status: | active |
| Page Count: | 13 |
scope:
This specification covers a reinforced plastic pipe and fittings system made from epoxy or polyester resin and glass fiber reinforcement, together with adhesive for joint assembly, intended for service up to 150 degrees Fahrenheit (°F) and 150 pound-force per square inch (psi) operating pressure and surges up to 275 psi in liquid petroleum lines installed below ground.
intended Use:
The pipe and fittings covered by this specification are intended for carrying liquid petroleum fuels in service up to 150°F and 150 psi operating pressure and surge pressures up to 275 psi in... View More
Document History