UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-C22.2 NO. 61010-2-043-98

Regles De Securite Pour Appareils Electriques De Mesurage, De Regulation Et De Laboratoire Partie 2-043: Prescriptions Particulieres Pour Les Sterilisateurs A Chaleur Utilisant De L´Air Chaud Ou Un Gaz Inerte Chaud Pour Le Traitement Des Materiels A Usage Medical Et Durant Les Procedes De Traitement De Laboratoire

active, Most Current
Organization: CSA
Publication Date: 1 July 1998
Status: active
Page Count: 53
scope:

Replacement:

This standard applies to STERILIZERS, including those having an automatic loading and unloading system, with one or more CHAMBERS operating at approximately atmospheric pressure and using hot air or hot inert gas intended for the treatment of medical materials, and for laboratory processes.

NOTES

1 Regulations and codes, national or other, may apply for the safety of automatic loading and unloading systems.

2 It is generally recommended that automatic control is provided for equipment using high temperatures because a manual control system could present serious hazards to the OPERATOR.

Equipment excluded from scope

Addition:

Add two new dashes and the note as follows:

- laboratory equipment for the heating of materials, other than for sterilization (see IEC 61010-2-010);

- environmental cabinets.

NOTE - This standard does not specify requirements for protection against high-risk microbiological hazards associated with the LOAD, or requirements for the design of the CHAMBER itself.

Document History

CAN/CSA-C22.2 NO. 61010-2-043-98
July 1, 1998
Regles De Securite Pour Appareils Electriques De Mesurage, De Regulation Et De Laboratoire Partie 2-043: Prescriptions Particulieres Pour Les Sterilisateurs A Chaleur Utilisant De L´Air Chaud Ou Un Gaz Inerte Chaud Pour Le Traitement Des Materiels A Usage Medical Et Durant Les Procedes De Traitement De Laboratoire
Replacement: This standard applies to STERILIZERS, including those having an automatic loading and unloading system, with one or more CHAMBERS operating at approximately atmospheric pressure and...

References

Advertisement