UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-C22.2 NO. 59.3-M90

DC Rated Fuses; Industrial Products

inactive, Most Current
Organization: CSA
Publication Date: 1 November 1990
Status: inactive
Page Count: 24
scope:

This Standard applies to fuses that have a dc rating of 6000 A or less, 6000 V or less, with an interrupting rating of 100 ka or less, and that are intended to be used where fuses ratings are required by the Canadian Electrical Code, Part I or II, or both.

This Standard applies to fuses that comply with either CSA Standard C22.2 NO. 59.1, C22.2 NO. 106, or both.

Document History

CAN/CSA-C22.2 NO. 59.3-M90
November 1, 1990
DC Rated Fuses; Industrial Products
This Standard applies to fuses that have a dc rating of 6000 A or less, 6000 V or less, with an interrupting rating of 100 ka or less, and that are intended to be used where fuses ratings are...

References

Advertisement