ARMY - COE CRD-C 649-95
HANDBOOK FOR CONCRETE AND CEMENT STANDARD TEST METHOD FOR UNIT WEIGHT, MARSHALL STABILITY, AND FLOW OF BITUMINOUS MIXTURES
active, Most Current
Buy Now
| Organization: | ARMY |
| Publication Date: | 1 December 1995 |
| Status: | active |
| Page Count: | 9 |
scope:
This test method is applicable for evaluation of all well-graded hot-mix bituminous pavement mixtures in which not more than 10 percent of the aggregate is retained on a 25.0.mm (1-in.) sieve. This test method is intented to be used for the determination of stability and flow of laboratory-prepared samples.
Document History
COE CRD-C 649-95
December 1, 1995
HANDBOOK FOR CONCRETE AND CEMENT STANDARD TEST METHOD FOR UNIT WEIGHT, MARSHALL STABILITY, AND FLOW OF BITUMINOUS MIXTURES
This test method is applicable for evaluation of all well-graded hot-mix bituminous pavement mixtures in which not more than 10 percent of the aggregate is retained on a 25.0.mm (1-in.) sieve. This...