UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-ISO/IEC-15802-4

Information Technology - Telecommunications and Information Exchange between Systems - Local and Metropolitan Area Networks - Common Specifications - Part 4: System Load Protocol

inactive, Most Current
Organization: CSA
Publication Date: 1 April 1996
Status: inactive
Page Count: 72
scope:

The System Load Protocol specification defines a protocol to load the memory of data processing equipment installed on IEEE 802 networks. To this end the specification

a) Defines the protocol data unit (PDU) formats for loading an end system.

b) Defines the protocol for loading an end system.

c) Describes the services required of the end system being loaded (Loadable Device or LD) to successfully complete a load operation.

d) Describes the services required of the end system providing the load (Load Server or LS) to successfully complete a load operation.

e) Defines the semantic aspects of managed objects of the LD and Ls that permit the manipulation of the operational parameters of the Ld and LS state machines, announcement of load servers, and the third-party initiation of a load.

f) Defines the syntax used when performing management operations via the IEEE 802.1B LAN/MAN Management Protocol (ISO/IEC DIS 15802-2).

g) Defines the syntax used when performing management operations via the CMIP Systems Management Protocol (ISO/IEC 9596-1).

The specification discusses the LS in only as much detail as is necessary to define the loading protocol. Management and LS decisions, such as what to do as a result of LS or LD events or when an LS or Manager fails, are LS and Manager implementation issues and are beyond the scope of this document.

The protocol is specified to convey images consisting of data (in blocks) of unspecified format. The content and format of data blocks are application-specific; this standard does not place any constraints on

a) The form, content, or meaning of the images that may be conveyed by means of the protocol;

b) The manner in which data blocks are processed subsequent to their being received by a loadable device.

This International Standard provides the PICS proforma for the System Load Protocol in compliance with the relevant requirements, and in accordance with the relevant guidance, given in ISO/IEC 9646-2

Document History

CAN/CSA-ISO/IEC-15802-4
April 1, 1996
Information Technology - Telecommunications and Information Exchange between Systems - Local and Metropolitan Area Networks - Common Specifications - Part 4: System Load Protocol
The System Load Protocol specification defines a protocol to load the memory of data processing equipment installed on IEEE 802 networks. To this end the specification a) Defines the protocol data...

References

Advertisement