NPFC - MIL-I-3848
INDICATOR, PROPELLANT TEMPERATURE, M13, M15 AND M33 (LESS PROPELLANT)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 12 April 1963 |
| Status: | active |
| Page Count: | 6 |
scope:
This specification covers three types of propellant temperature indicators for use in indicating the temperature of the propellant in 75 MM, 90 MM, and 120 MM ammunition (see 6.1).
intended Use:
Propellant temperature indicators covered by this specification are used for indicating propellant temperature for the following type ammunition:
M13 -90 MM ammunition M15 -120 MM... View More
Document History
October 29, 2013
Indicator, Propellant Temperature, M13, M15 and M33 (Less Propellant)
A description is not available for this item.
March 14, 1997
INDICATOR, PROPELLANT TEMPERATURE, M13, M15 AND M33 (LESS PROPELLANT)
A description is not available for this item.
MIL-I-3848
April 12, 1963
INDICATOR, PROPELLANT TEMPERATURE, M13, M15 AND M33 (LESS PROPELLANT)
Propellant temperature indicators covered by this specification are used for indicating propellant temperature for the following type ammunition: M13 —90 MM ammunition M15 —120 MM ammunition M33 —75...