ASHRAE - 4691
Development and Implementation of HVAC-KBCD: A Knowledge-Based Expert System for Conceptual Design of HVAC&R System - Part 1: General Framework
| Organization: | ASHRAE |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 26 |
scope:
The typical HVAC&R design process involves generating a
relatively small number of alternative solutions (conjìgurations of
systems, subsystems, and components) and then utilizing analysis
and estimation tools to select a "best" solution based
onpredejìnedselectio
This paper describes the general framework of such a KBES called HVAC-KBCD (knowledge-based conceptual design), capable of automatically synthesizing the complete set ofpossible HVAC&R systems, which can then be analyzed using available building energy simulation programs such as DOE-2.1 E. This synthesis is done byjrstpruning or shrinking the solution space of the design alternatives by applying static expert knowledge (Level I ) and then by a guided search dominated by dynamic application knowledge (Level 2). Level 1 starts with a database of all feasible secondary systems (and another for all feasible primary systems) and uses assembly rules and application rules based on heuristics expert knowledge, design practice, and standards to generate the permissible design alternatives of secondary systems (and primary systems). Level 2 uses initiation rules along with matching rules to combine secondary systems among themselves (since the building has diferent zones) and with primary systems. These capabilities have been programmed into a commercial hybrid k3ES shell along with procedural programming capabilities that have the ability toperform simple heuristic cooling and heating design load, as well asJirst and maintenance cost calculations. ANSI/ASHRAE/IESNA Standard 90.1-2001 has been used to set the minimum allowed energyperformance for equipment such as fans, chillers, boilers, etc. This paper describes the general framework, structure, capabilities, and inner working of the HVAC-KBCD, while a companion paper will illustrate and demonstrate the entire methodology described here to the conceptual design of office buildings.
Document History