IEC 60169-20
Radio-Frequency Connectors Part 20: R.F. Coaxial Connectors with Inner Diameter of Outer Conductor 2.08 mm (0.082 in) with Screw Coupling - Characteristic Impedance 50 Ohms (Type SSMC)
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1985 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This standard provides basic mating and performance information for a subminiature coaxial connector for use with flexible and semi-rigid r.f. cables. The connectors are usable up to a frequency of 6 GHz.
Only the interface dimensions are standardized.
Other technical data are supplied for guidance only.
Document History
IEC 60169-20
January 1, 1985
Radio-Frequency Connectors Part 20: R.F. Coaxial Connectors with Inner Diameter of Outer Conductor 2.08 mm (0.082 in) with Screw Coupling - Characteristic Impedance 50 Ohms (Type SSMC)
This standard provides basic mating and performance information for a subminiature coaxial connector for use with flexible and semi-rigid r.f. cables. The connectors are usable up to a frequency of 6...