CSA - CAN/CSA-ISO/IEC-12060-3
Information Technology - International Standardized Profiles - OSI Management - Management Functions - Part 3: AOM213 - Alarm Reporting Capabilities
| Organization: | CSA |
| Publication Date: | 1 April 1996 |
| Status: | inactive |
| Page Count: | 18 |
scope:
General
This part of ISOAEC ISP 12060 specifies the Alam reporting capabilities profile, AOM2 13, which is applicable to end systems operating in the Open Systems interconnection (OSI) environment. AOM213 specifies a combination of OSI standards, which coliectively provide the Alarm reporting capabilities. These capabilities include the ability to report the alarm notifications.
AOM213 also specifies use of a combination of standards that collectively provide the subset of the Common Management information Service required by this part of ISO/IEC ISP 12060.
The support of the complete set of notification services does not imply that ail these features shall be used in all instances of communications. The selection of the features depends on the requirements of the Mis-users.
The definitions and conventions used in this part of ISO/IEC ISP 12060 are specified in ISO/IEC ISP 12059-0, Common definitions for management functions profiles.
Document History