BSI - BS 6200-3.1.6
Sampling and analysis of iron, steel and other ferrous metals - Part 3: Methods of analysis - Section 3.1 Determination of aluminium - Subsection 3.1.6 Permanent magnet alloys: volumetric method
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 20 December 1991 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Ferroalloys): | 77.100 |
scope:
Applicable to alloys containing 5 to 15% aluminium, 7 to 35% nickel, 10 to 30% cobalt, 0.5 to 8% copper, up to 3% titanium, up to 6% niobium and the remainder iron.
Document History
BS 6200-3.1.6
December 20, 1991
Sampling and analysis of iron, steel and other ferrous metals - Part 3: Methods of analysis - Section 3.1 Determination of aluminium - Subsection 3.1.6 Permanent magnet alloys: volumetric method
Applicable to alloys containing 5 to 15% aluminium, 7 to 35% nickel, 10 to 30% cobalt, 0.5 to 8% copper, up to 3% titanium, up to 6% niobium and the remainder iron.