CSA - ISO/IEC ISP 10609-3-99
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 3: Subnetwork-Type Independent Requirements for Group TD
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This part of ISOIIEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OS1)
This part of ISOiIEC ISP 10609 is applicable to the provision of the connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized connection-mode Network Service can be made available.
Profiles of the Connection-mode Transport Service over Connection-mode Network Service are grouped according to their required support of transport protocol clacc(es).
Group TB : Includes transport protocol classes O, 2, and 4
Group TC : Includes transport protocol classes O and 2
Group TD : Includes transport protocol class O
Group TE : Includes transport protocol class 2
This part of ISOiIEC ISP 10609 specifies the subnetwork-type independent requirements for Group TD.
Document History