UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 1866-2

Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 24
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard specifies the rules of design, type testing, manufacturing and inspection during manufacturing of mobile fire extinguishers with metallic bodies, which comply with the requirements of EN 1866-1, as far as pressure resistance is concerned.

This part applies to mobile fire extinguishers of which the maximum allowable pressure PS is lower than or equal to 30 bar and containing non-explosive, non-flammable, non-toxic and non-oxidizing fluids or powder.

This European Standard does not apply to carbon dioxide fire extinguishers.

Document History

DIN EN 1866-2
July 1, 2014
Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
This European Standard specifies the rules of design, type testing, manufacturing and inspection during manufacturing of mobile fire extinguishers with metallic bodies, which comply with the...

References

Advertisement