CENELEC - EN 61300-2-35
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 details procedures for determining the suitability of a fibre optic device to withstand nutation that may occur during operation, service, storage and/or transport. The test is intended to indicate the performance of such devices when exposed to torsion and bending as a combined load.
Document History
EN 61300-2-35
July 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-35: Tests - Cable nutation
This part of IEC 61300 details procedures for determining the suitability of a fibre optic device to withstand nutation that may occur during operation, service, storage and/or transport. The test is...
August 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 2-35: Tests - Cable Nutation
A description is not available for this item.