NPFC - MIL-T-16420
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
active, Most Current
Buy Now
Organization: | NPFC |
Publication Date: | 14 April 1978 |
Status: | active |
Page Count: | 22 |
scope:
This specification covers two compositions of round copper-nickel alloy tube for basic piping systems on surface ships and submarines as referenced in MIL-STD-777 and MIL-STD-438. Tube and pipe sizes permit the use of Naval fittings designed for brazed or welded connections.
Document History
September 16, 1988
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
MIL-T-16420
April 14, 1978
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
This specification covers two compositions of round copper-nickel alloy tube for basic piping systems on surface ships and submarines as referenced in MIL-STD-777 and MIL-STD-438. Tube and pipe sizes...
July 10, 1969
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
November 1, 1965
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
March 4, 1965
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
Copper-nickel alloy tube is intended for use where a material with special resistance to corrosion by salt water and salt air is required. Tubes of 0.250 and 0.500 inch outside diameter are intended...
February 1, 1965
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
January 25, 1963
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
October 26, 1961
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
May 19, 1961
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
March 31, 1961
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
November 23, 1960
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
July 25, 1960
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
Copper-nickel alloy tube is intended for use where a material with special resistance to corrosion by salt water and salt air is required. Tubes of 0.250 and 0.500 inch outside diameter are intended...
March 9, 1959
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
September 18, 1957
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
July 5, 1957
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
July 28, 1955
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
Copper-nickel alloy tube is intended for use where a materiai with special resistance to corrosion by salt water and salt air, is required. Tubes of O. 250 and O. 500 inch outside diameter...
June 1, 1954
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
July 15, 1952
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
A description is not available for this item.
October 1, 1951
TUBE, COPPER-NICKEL ALLOY, SEAMLESS AND WELDED (COPPER ALLOY NUMBERS 715 AND 706)
Applications involving weldihg of composition 90 - 10 are subject to further investigation.
Tubing of O. 250 and O. 500 inch outside diameter is intended for use in gage piping on...