UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 18554

Surface chemical analysis - Electron spectroscopies - Procedures for identifying, estimating and correcting for unintended degradation by X-rays in a material undergoing analysis by X-ray photoelectron spectroscopy

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2016
Status: active
Page Count: 24
ICS Code (Chemical analysis): 71.040.40
scope:

This International Standard provides a simple procedure for identifying, estimating and correcting for unintended degradation in the elemental composition or chemical state of a material which occurs as a result of X-radiation during the time that a specimen material is exposed to the X-rays used in X-ray photoelectron spectroscopy (XPS).

This International Standard does not address comparisons between different types of material nor does it address the mechanisms, depth, or chemical nature of the degradation that occurs. The correction procedure proposed is only valid if the changes are caused by the X-rays and result in less than a 30 % reduction or increase in intensity of a chosen photoelectron peak from the sample material.

Document History

ISO 18554
March 15, 2016
Surface chemical analysis - Electron spectroscopies - Procedures for identifying, estimating and correcting for unintended degradation by X-rays in a material undergoing analysis by X-ray photoelectron spectroscopy
This International Standard provides a simple procedure for identifying, estimating and correcting for unintended degradation in the elemental composition or chemical state of a material which occurs...

References

Advertisement