UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 17324

Rubber hoses for automotive turbochargers - Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2014
Status: active
Page Count: 20
ICS Code (Road vehicle systems in general): 43.040.01
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements of rubber hoses used in the automotive turbocharger system to connect turbocharger, intercooler, and internal combustion engine at the working temperatures from −40°C to +250°C and the working pressures from −0,01MPa(−0,1bar) to 0,5MPa(5bar). Hoses covered by this International Standard may be straight or shaped.

Document History

ISO 17324
September 15, 2014
Rubber hoses for automotive turbochargers - Specification
This International Standard specifies requirements of rubber hoses used in the automotive turbocharger system to connect turbocharger, intercooler, and internal combustion engine at the working...

References

Advertisement