DIN EN ISO 17225-3
Solid biofuels - Fuel specifications and classes - Part 3: Graded wood briquettes (ISO 17225-3:2014)
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This part of ISO 17225 determines the fuel quality classes and specifications of graded wood briquettes. This part of ISO 17225 covers only wood briquettes produced from the following raw materials (see ISO 17225‑1, Table 1):
- 1.1 Forest, plantation and other virgin wood
- 1.2 By-products and residues from wood processing industry
- 1.3.1 Chemically untreated used wood
NOTE Thermally treated biomass briquettes (e.g. torrefied briquettes) are not included in the scope of this part of ISO 17225. Torrefaction is a mild pre-treatment of biomass at a temperature between 200 °C to 300 °C.
Document History