API TR 2575
Measurement of Thermally Cracked Gas
| Organization: | API |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 26 |
scope:
This technical report presents a method to compute the density,
compressibility factor, and supercompressibility
This technical report applies to TCG mixtures after treatment. See Table 2 for more information on the types of gases covered. It applies for temperature from 90 °F to 120 °F (305 K to 322 K) at pressures up to 300 psig (2 MPa). It is limited to a specific operating region. The method is for the single gas phase only.
Document History