CEN - EN ISO 10993-3
Biological evaluation of medical devices - Part 3: Tests for genotoxicity, carcinogenicity and reproductive toxicity
| Organization: | CEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Biological evaluation of medical devices): | 11.100.20 |
scope:
This part of ISO 10993 specifies strategies for risk estimation, selection of hazard identification testsand risk management, with respect to the possibility of the following potentially irreversible biologicaleffects arising as a result of exposure to medical devices:
- genotoxicity;
- carcinogenicity;
- reproductive and developmental toxicity.
This part of ISO 10993 is applicable when the need to evaluate a
medical device for potential genotoxicity,carcino
NOTE Guidance on selection of tests is provided in ISO 10993-1.
Document History