UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 19066-1

Plastics - Methyl methacrylate-acrylonitrile-butadiene-styrene (MABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications

active, Most Current
Organization: CEN
Publication Date: 1 October 2014
Status: active
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 19066 establishes a system of designation for methyl methacrylate-acrylonitrilebutadiene- styrene (MABS) moulding and extrusion materials, which can be used as the basis for specifications.

The types of MABS plastic are differentiated from each other by a classification system based on appropriate levels of the designatory properties

a) Vicat softening temperature,

b) melt volume-flow rate,

c) Charpy notched impact strength, and

d) tensile modulus,

and on information about composition, intended application and/or method of processing, important properties, additives, colorants, fillers, and reinforcing materials.

This part of ISO 19066 is applicable to all methyl methacrylate-acrylonitrile-butadiene-styrene materials consisting of a continuous phase based mainly on copolymers of styrene (and/or an alkyl-substituted styrene), acrylonitrile and methyl methacrylate, and a dispersed elastomeric phase based on butadiene.

It applies to MABS materials ready for normal use in the form of powder, granules, or pellets, unmodified or modified by colorants, additives, fillers, etc.

It is not intended to imply that materials having the same designation give necessarily the same performance. This part of ISO 19066 does not provide engineering data, performance data, or data on processing conditions which might be required to specify a material for a particular application and/or method of processing.

If such additional properties are required, they will be determined in accordance with the test methods specified in ISO 10366-2, if suitable.

In order to specify a thermoplastic material for a particular application or to ensure reproducible processing, additional requirements can be given in data block 5 (see 3.1).

Document History

EN ISO 19066-1
October 1, 2014
Plastics - Methyl methacrylate-acrylonitrile-butadiene-styrene (MABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 19066 establishes a system of designation for methyl methacrylate-acrylonitrilebutadiene- styrene (MABS) moulding and extrusion materials, which can be used as the basis for...

References

Advertisement