CEN - EN 4720
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted and electroslag remelted (ESR)
Hardened and tempered
Bar
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace applications.
NOTE Other common designation:
AIR: Z 8 CND 17-04.
Document History
EN 4720
October 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted and electroslag remelted (ESR)
Hardened and tempered
Bar
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1...