UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 5163

Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method

active, Most Current
Organization: SNV
Publication Date: 1 October 2014
Status: active
Page Count: 38
ICS Code (Liquid fuels): 75.160.20
scope:

This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle, variablecompression ratio, carburetted, CFR engine operated at constant speed. Motor octane number (MON) provides a measure of the knock characteristics of motor fuels in automotive engines under severe conditions of operation. The motor octane number provides a measure of the knock characteristics of aviation fuels in aviation piston engines, by using an equation to correlate to aviation-method octane number or performance number (lean-mixture aviation rating).

This International Standard is applicable for the entire scale range from 0 MON to 120 MON, but the working range is 40 MON to 120 MON. Typical motor fuel testing is in the range of 80 MON to 90 MON. Typical aviation fuel testing is in the range of 98 MON to 102 MON.

This International Standard is applicable for oxygenate-containing fuels containing up to 4,0 % (m/m) oxygen and for gasoline containing up to 25 % (V/V) ethanol.

NOTE 1 Although 25 % (V/V) of ethanol corresponds to approximately 9 % (m/m) oxygen, full applicability of this test method for that oxygen range has only been checked for gasoline type of fuels.

NOTE 2 Work is under way to check the possibility to use the method for gasoline containing up to 85 % (V/V) ethanol.

NOTE 3 This International Standard specifies operating conditions in SI units but engine measurements may be specified in inch-pound units because these were the units used in the manufacture of the equipment, and thus some references in this International Standard include these units in parenthesis.

NOTE 4 For the purposes of this standard, the terms "% (m/m)" and "% (V/V)" are used to represent the mass fraction, μ, and the volume fraction, φ, of a material respectively.

Document History

SN EN ISO 5163
October 1, 2014
Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method
This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle,...
September 1, 2009
Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method; Corrigendum AC
A description is not available for this item.
December 1, 2005
Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method (ISO 5163:2005)
A description is not available for this item.

References

Advertisement