SNV - SN EN ISO 6808
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel, and lubricating oils in the temperature range -10 °C to +45 °C.
NOTE The hoses can be stored in a static condition at -30 °C to +65 °C without damage by climatic conditions.
Document History
SN EN ISO 6808
October 1, 2014
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil,...