FORD WSS-M4D666-B1
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 29 August 2014 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by this specification is an elastomer (EPDM) modified molding compound based on polyamide 66 for underhood applications. These are typically non UV stable materials.
Document History
FORD WSS-M4D666-B1
August 29, 2014
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an elastomer (EPDM) modified molding compound based on polyamide 66 for underhood applications. These are typically non UV stable materials.