DIN EN 16203
Safety of Industrial Trucks - Dynamic tests for verification of lateral stability - Counterbalanced Trucks
| Organization: | DIN |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This European Standard specifies dynamic tests for the verification of lateral stability for counterbalanced lift trucks according to EN ISO 3691-1 that have a centre control, sit down, non-elevating operator, with a rated capacity up to and including 5 000 kg when travelling on smooth level ground with the forks in travelling position. The standard is not applicable for Rough Terrain forklift trucks.
NOTE 1 Experience shows that counterbalanced lift trucks with a rated capacity over 5 000 kg are not significantly affected by lateral instability.
The requirements are specific to the various drive systems (e.g.
Electric-/Internal-C
This European Standard does not cover the risk of a lateral tip over associated with driving backwards.
NOTE 2 Research has shown that driving backwards in typical working operations, such as unloading of a lorry, does not cause lateral instability. For this reason, only driving forward needs to be tested.
Risks due to falling off a loading dock or turning on a ramp are not covered by this European Standard.
Risks due to lifting or manoeuvring operations are covered by the respective stability tests.
Document History