DIN EN ISO 16373-2
Textiles - Dyestuffs - Part 2: General method for the determination of extractable dyestuffs including allergenic and carcinogenic dyestuffs (method using pyridine-water) (ISO 16373-2:2014)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Pigments and extenders): | 87.060.10 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 16373 specifies the analyses used to detect extractable dyestuffs in textile products, with the extraction performed for all kind of fibres and types of dyestuffs using pyridine/water (1:1). It lists (see Annexes A and B) the allergenic and carcinogenic dyestuffs which can be analysed using this method; the lists of dyestuffs are expandable.
Document History
DIN EN ISO 16373-2
October 1, 2014
Textiles - Dyestuffs - Part 2: General method for the determination of extractable dyestuffs including allergenic and carcinogenic dyestuffs (method using pyridine-water) (ISO 16373-2:2014)
This part of ISO 16373 specifies the analyses used to detect extractable dyestuffs in textile products, with the extraction performed for all kind of fibres and types of dyestuffs using...