CENELEC - EN 60068-2-75
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
| Organization: | CENELEC |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to demonstrate an acceptable level of robustness when assessing the safety of a product and is primarily intended for the testing of electrotechnical items. It consists of the application to the specimen of a prescribed number of impacts defined by their impact energy and applied in the prescribed directions.
This part of IEC 60068 covers energy levels ranging from 0,14 J (joules) to 50 J (joules).
Three types of test apparatus are applicable to perform these tests. Annex C provides some guidance as to this aspect.
Document History