IEC TR 62939-1

Smart grid user interface - Part 1: Interface overview and country perspectives

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2014
Status: active
Page Count: 132
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 62939, which is a technical report, presents an international consensus perspective on the vision for a Smart Grid user interface (SGUI) including: SGUI requirements distilled from use cases for communications across the customer interface (the SGUI); an analysis of existing IEC and other international standards that relate to the SGUI; and an identification of standards gaps that need to be filled and might become potential work items for IEC Project Committee 118.

The PC 118 scope is, "Standardization in the field of information exchange for demand response and in connecting demand side equipment and/or systems into the Smart Grid". This report presents the information exchange and interface requirements leading to standards to support effective integration of consumer systems and devices into the Smart Grid.

Document History

IEC TR 62939-1
November 1, 2014
Smart grid user interface - Part 1: Interface overview and country perspectives
This part of IEC 62939, which is a technical report, presents an international consensus perspective on the vision for a Smart Grid user interface (SGUI) including: SGUI requirements distilled from...

References

Advertisement