ISO 22975-2
Solar energy - Collector components and materials - Part 2: Heat-pipes for solar thermal application - Durability and performance
| Organization: | ISO |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This part of ISO 22975 specifies definitions and test methods for durability and performance of heatpipes for solar thermal application.
This part of ISO 22975 is applicable to heat-pipes for use with evacuated tubes, including glass-metal sealed evacuated tubes and double-glass evacuated tubes, as well as with flat plate collectors.
This part of ISO 22975 provides test methods for determining durability of the heat-pipe, including high temperature resistance and freeze resistance.
This part of ISO 22975 also provides test methods for measuring performance of the heat-pipe, including starting temperature, temperature uniformity and heat transfer power of the heat-pipe.
This part of ISO 22975 is only applicable to gravity heat-pipes.
Document History