ISO 19065-1
Plastics - Acrylonitrile-styrene-acrylate (ASA), acrylonitrile-(ethylenepropylene-diene)-styrene (AEPDS) and acrylonitrile-(chlorinated polyethylene)-styrene (ACS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
| Organization: | ISO |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 19065 establishes a system of designation for
acrylonitrile-styren
The types of ASA, AEPDS and ACS plastic are differentiated from each other by a classification system based on appropriate levels of the designatory properties:
a) Vicat softening temperature,
b) melt volume-flow rate,
c) Charpy notched impact strength,
d) tensile modulus,
and on information about composition, intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials.
This part of ISO 19065 is applicable to all ASA, AEPDS and ACS
materials consisting of a continuous phase based mainly on
styrene-acrylonitril
- acrylate (ASA materials),
- ethylene-propylene-d
- chlorinated polyethylene (ACS materials),
with or without other components, in such quantities as specified in data block 1.
It applies to ASA, AEPDS and ACS materials ready for normal use in the form of powder, granules, pellets or chips, unmodified or modified by colorants, additives, fillers, etc.
This part of ISO 19065 does not apply to materials
a) containing less than 10 % by mass of acrylonitrile in the continuous phase;
b) with a Charpy notched impact strength of less than 3 kJ/m2;
c) containing less than 50 % by mass of acrylate in the elastomeric phase in the case of ASA;
d) containing less than 50 % by mass of ethylene-propylene-d
e) containing less than 50 % by mass of chlorinated polyethylene in the elastomeric phase in the case of ACS.
It is not intended to imply that materials having the same designation give necessarily the same performance. This part of ISO 19065 does not provide engineering data, performance data or data on processing conditions which may be required to specify a material for a particular application and/or method of processing.
if such additional properties are required, they are to be determined in accordance with the test methods specified in ISO 6402-2, if suitable.
In order to specify a thermoplastic material for a particular application or to ensure reproducible processing, additional requirements may be given in data block 5 (see 3.1).
Document History