DIN EN 1367-7
Tests for thermal and weathering properties of aggregates - Part 7: Determination of resistance to freezing and thawing of Lightweight aggregates
| Organization: | DIN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
This European Standard specifies the reference test method used for type testing, and in case of dispute, for determining the resistance to freezing and thawing of lightweight aggregates (LWA) in accordance with EN 13055. For other purposes, in particular for factory production control, other methods may be used provided that an appropriate working relationship with the reference method has been established. The test is applicable to LWA with particle size not less than 4 mm and up to a maximum size of 32 mm.
Document History