SNZ - NZS 4402.4.1.1
Methods of Testing Soils for Civil Engineering Purposes Part 4.1: Soil Compaction Test - Determination of the Dry Density/Water Content Relationship Test 4.1.1: New Zealand Standard Compaction Test
active, Most Current
| Organization: | SNZ |
| Publication Date: | 1 January 1986 |
| Status: | active |
| Page Count: | 6 |
scope:
This method covers the determination of the dry density when the soil passing a 19.0mm test sieve (see Note (1)) is compacted in aspecified manner, over a range of water contents, including that which gives the maximum dry density.
Document History
NZS 4402.4.1.1
January 1, 1986
Methods of Testing Soils for Civil Engineering Purposes Part 4.1: Soil Compaction Test - Determination of the Dry Density/Water Content Relationship Test 4.1.1: New Zealand Standard Compaction Test
This method covers the determination of the dry density when the soil passing a 19.0mm test sieve (see Note (1)) is compacted in aspecified manner, over a range of water contents, including that...