FORD WSS-M21P36-A4
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, MODIFIED LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE; ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 10 September 2014 |
| Status: | inactive |
| Page Count: | 4 |
Document History
FORD WSS-M21P36-A4
September 10, 2014
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, MODIFIED LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE; ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
February 8, 2013
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, MODIFIED LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
February 28, 2012
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, MODIFIED LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
June 28, 2004
BALL STUD CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, MODIFIED LUBRICATED SEALER, TEMPER EMBRITTLEMENT AVOIDANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These...
March 22, 2002
CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPIED, LUBRICATED SEALER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These...
January 10, 2002
CORROSION PROTECTIVE COATING, ZINC/ALUMINUM BASECOAT, SPRAY APPLIED, LUBRICATED SEALER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These...
September 27, 2001
CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM BASECOAT, SPRAY APPLIED, LUBRICATED SEALER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These...