CENELEC - EN 60335-2-56
Household and similar electrical appliances - Safety Part 2-56: Particular requirements for projectors and similar appliances
| Organization: | CENELEC |
| Publication Date: | 1 March 2003 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Motion picture equipment): | 37.060.10 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Miscellaneous domestic and commercial equipment): | 97.180 |
scope:
for household and similar purposes, their rated voltage being not more than 250 V.
NOTE 101 Examples of appliances that are within the scope of this standard are
- effects projectors;
- film-strip projectors;
- film viewers;
- microscope projectors;
- motion-picture projectors;
- opaque projectors (episcopes);
- opaque-transparency projectors (epidiascopes);
- overhead projectors;
- photographic enlargers;
- photo-reproduction appliances;
- slide projectors (diascopes);
- slide-sorting appliances.
- still viewers.
Appliances may incorporate sound amplifiers.
Appliances n ot intended f or normal household use, but which nevertheless may be a s ource of d anger to the public, s uch as a ppliances intended foruse by laymen in s chools, offices, shops and similar locations are within the scope of this standard.
As f ar a s practicable, t his standard d eals with the common hazards p resented by appliances which are encountered by a ll persons in and a round the home. However, in g eneral, it d oes not take into account
- persons (including children) whose
- physical, sensory or mental capabilities; or
- lack of experience and knowledge
prevents them from using the appliance safely without supervision or instruction;
- children playing with the appliance.
NOTES 102 Attention is drawn to the fact that
- for appliances i ntended to be used in vehicles or o n board ships or aircraft, additional requirements may be necessary;
- in m any c ountries additional r equirements are specified by the national health a uthorities, the national authorities responsible for the protection of labour, and similar authorities.
- IEC 60598-1 is applicable as far as is reasonable.
NOTE 103 This standard does not apply to:
- LCD and video projectors (IEC 60065);
- micrographic office equipment (IEC 60950);
- motion picture projectors for films having a width exceeding 16 mm;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
- appliances for medical purposes (IEC 60601).
NOTE 103 This standard does not apply to:
- LCD and video projectors (IEC 60065);
- micrographic office equipment (IEC 60950);
- motion picture projectors for films having a width exceeding 16 mm;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
- appliances for medical purposes (IEC 60601).
Document History