ETSI - TS 103 243-2
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for 6rd technology; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
| Organization: | ETSI |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 18 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) descriptions for the IPv6 transition technology 6rd to validate its implementation within a cable communications networks.
The tests are in reference to [1], the ETSI specifications for IPv6 transition technology.
The ISO standards for the methodology of conformance testing (ISO/IEC 9646-1 [i.4] and ISO/IEC 9646-2 [i.5]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [i.6]) are used as a basis for the test methodology.
Document History