ETSI - TS 103 243-3
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for 6rd technology; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
| Organization: | ETSI |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 29 |
scope:
The present document contains the Abstract Test Suite (ATS) for 6rd technology as defined in RFC 5969 [1] and RFC 5569 [2] which address specific cable industry requirements as defined in ETSI TS 101 569-1 [10] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6].
The objective of the present document is to provide a basis for conformance tests for 6rd technology equipment giving a high probability of inter-operability between different manufacturer's equipment.
The ISO standards for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [7]) are used as a basis for the test methodology.
Document History