CEI EN 61937-6
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 Part 6: Non-linear PCM bitstreams according to the MPEG-2 AAC and MPEG-4 AAC formats
| Organization: | CEI |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (Multimedia systems and teleconferencing equipment): | 33.160.60 |
scope:
INTRODUCTION to Amendment 1
The revision of IEC 61937-6:2006 has become necessary to define new additional data-typedependent information. This Amendment 1 contains the following significant technical changes with respect to the base publication. The revised items apply to the small parts of IEC 61937-6.
- LC profile with MPEG Surround, LC profile with SBR and MPEG Surround in MPEG-2 AAC are defined data-type-dependent information field in Pc.
- HE-AAC V2 profile itself, and MPEG-4 AAC profile, HE-AAC profile, HE-AAC V2 profile combined with MPEG Surround respectively are defined data-type-dependent information field in Pc.
Document History